Capital Lighting, Inc. 190130836 Bathroom Fixtures-Three Lights 349609

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202240 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202240 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190130836 Bathroom Fixtures-Three Lights - 349609 - Capital Lighting, Inc.
Columbus, OH, USA
190130836 Bathroom Fixtures-Three Lights
349609
190130836 Bathroom Fixtures-Three Lights 349609
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202240 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 8.75
Length 8.75
Extension: 6.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546202240
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349609
Product Name 190130836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details