Capital Lighting, Inc. 190130870 Bathroom Fixtures-Three Lights 349607

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546202257 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546202257 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190130870 Bathroom Fixtures-Three Lights - 349607 - Capital Lighting, Inc.
Columbus, OH, USA
190130870 Bathroom Fixtures-Three Lights
349607
190130870 Bathroom Fixtures-Three Lights 349607
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546202257 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 8.75
Length 8.75
Extension: 6.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Merlot
Product Name: Three Light bath Fixture
UPC: 742546202257
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349607
Product Name 190130870 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details