Capital Lighting, Inc. 190135870 Sconces-Single Glass 349605

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Merlot Product Name: One Light bath Fixture UPC: 742546202325 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Merlot Product Name: One Light bath Fixture UPC: 742546202325 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190135870 Sconces-Single Glass - 349605 - Capital Lighting, Inc.
Columbus, OH, USA
190135870 Sconces-Single Glass
349605
190135870 Sconces-Single Glass 349605
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Merlot Product Name: One Light bath Fixture UPC: 742546202325 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Merlot
Product Name: One Light bath Fixture
UPC: 742546202325
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349605
Product Name 190135870 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details