Capital Lighting, Inc. 190132836 Sconces-Single Glass 349603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202288 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202288 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190132836 Sconces-Single Glass - 349603 - Capital Lighting, Inc.
Columbus, OH, USA
190132836 Sconces-Single Glass
349603
190132836 Sconces-Single Glass 349603
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202288 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light bath Fixture
UPC: 742546202288
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349603
Product Name 190132836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details