Capital Lighting, Inc. 190134836 Bathroom Fixtures-Four Lights 349600

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202301 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202301 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190134836 Bathroom Fixtures-Four Lights - 349600 - Capital Lighting, Inc.
Columbus, OH, USA
190134836 Bathroom Fixtures-Four Lights
349600
190134836 Bathroom Fixtures-Four Lights 349600
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202301 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 9.25
Length 9.25
Extension: 6.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546202301
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349600
Product Name 190134836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details