Capital Lighting, Inc. 402523248 Pendants-Other 349487

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.02 Height: 103.94 Bulb Type: Incandescent Qty: 3 Wattage: 150 Finish: Eggplant Weight: 22.53 Product Name: Three Light Pendant UPC: 46677796266 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.02 Height: 103.94 Bulb Type: Incandescent Qty: 3 Wattage: 150 Finish: Eggplant Weight: 22.53 Product Name: Three Light Pendant UPC: 46677796266 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
402523248 Pendants-Other - 349487 - Capital Lighting, Inc.
Columbus, OH, USA
402523248 Pendants-Other
349487
402523248 Pendants-Other 349487
PRODUCT DETAILS / SPECS Width/Dia: 24.02 Height: 103.94 Bulb Type: Incandescent Qty: 3 Wattage: 150 Finish: Eggplant Weight: 22.53 Product Name: Three Light Pendant UPC: 46677796266 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.02
Height: 103.94
Bulb
Type: Incandescent
Qty: 3
Wattage: 150
Finish: Eggplant
Weight: 22.53
Product Name: Three Light Pendant
UPC: 46677796266
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349487
Product Name 402523248 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details