Capital Lighting, Inc. 190140217 Island/Pool Table-3 Light Bar 349438

Description
PRODUCT DETAILS / SPECS Height: 2.25 Length 2.25 Extension: 9.63 Bulb Type: LED Qty: 3 Wattage: 14 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 46677796198 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 2.25 Length 2.25 Extension: 9.63 Bulb Type: LED Qty: 3 Wattage: 14 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 46677796198 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190140217 Island/Pool Table-3 Light Bar - 349438 - Capital Lighting, Inc.
Columbus, OH, USA
190140217 Island/Pool Table-3 Light Bar
349438
190140217 Island/Pool Table-3 Light Bar 349438
PRODUCT DETAILS / SPECS Height: 2.25 Length 2.25 Extension: 9.63 Bulb Type: LED Qty: 3 Wattage: 14 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 46677796198 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 2.25
Length 2.25
Extension: 9.63
Bulb
Type: LED
Qty: 3
Wattage: 14
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 46677796198
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349438
Product Name 190140217 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details