Capital Lighting, Inc. 190139217 Island/Pool Table-4 Light + 349435

Description
PRODUCT DETAILS / SPECS Height: 2.00 Length 2.00 Extension: 5.5 Bulb Type: LED Qty: 4 Wattage: 14 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 46677796181 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 2.00 Length 2.00 Extension: 5.5 Bulb Type: LED Qty: 4 Wattage: 14 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 46677796181 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190139217 Island/Pool Table-4 Light + - 349435 - Capital Lighting, Inc.
Columbus, OH, USA
190139217 Island/Pool Table-4 Light +
349435
190139217 Island/Pool Table-4 Light + 349435
PRODUCT DETAILS / SPECS Height: 2.00 Length 2.00 Extension: 5.5 Bulb Type: LED Qty: 4 Wattage: 14 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 46677796181 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 2.00
Length 2.00
Extension: 5.5
Bulb
Type: LED
Qty: 4
Wattage: 14
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 46677796181
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349435
Product Name 190139217 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details