Capital Lighting, Inc. 190138217 Mini Pendants-Cable 349432

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 46677796174 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 46677796174 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190138217 Mini Pendants-Cable - 349432 - Capital Lighting, Inc.
Columbus, OH, USA
190138217 Mini Pendants-Cable
349432
190138217 Mini Pendants-Cable 349432
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 46677796174 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 2.25
Bulb
Type: LED
Qty: 1
Wattage: 14
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 46677796174
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349432
Product Name 190138217 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details