Capital Lighting, Inc. 373404848 Mini Pendants-Cable 349426

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 144.09 Length 144.09 Extension: 11.81 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Aluminium Weight: 9.04 Product Name: One Light Pendant UPC: 46677794040 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 144.09 Length 144.09 Extension: 11.81 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Aluminium Weight: 9.04 Product Name: One Light Pendant UPC: 46677794040 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
373404848 Mini Pendants-Cable - 349426 - Capital Lighting, Inc.
Columbus, OH, USA
373404848 Mini Pendants-Cable
349426
373404848 Mini Pendants-Cable 349426
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 144.09 Length 144.09 Extension: 11.81 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Aluminium Weight: 9.04 Product Name: One Light Pendant UPC: 46677794040 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.81
Height: 144.09
Length 144.09
Extension: 11.81
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Aluminium
Weight: 9.04
Product Name: One Light Pendant
UPC: 46677794040
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349426
Product Name 373404848 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details