Capital Lighting, Inc. 373414848 Flush Mounts-Bowl Style 349423

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 1.67 Length 1.67 Extension: 15.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 12.79 Product Name: Three Light Ceiling UPC: 46677799694 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 1.67 Length 1.67 Extension: 15.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 12.79 Product Name: Three Light Ceiling UPC: 46677799694 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
373414848 Flush Mounts-Bowl Style - 349423 - Capital Lighting, Inc.
Columbus, OH, USA
373414848 Flush Mounts-Bowl Style
349423
373414848 Flush Mounts-Bowl Style 349423
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 1.67 Length 1.67 Extension: 15.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 12.79 Product Name: Three Light Ceiling UPC: 46677799694 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 1.67
Length 1.67
Extension: 15.75
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Aluminium
Weight: 12.79
Product Name: Three Light Ceiling
UPC: 46677799694
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349423
Product Name 373414848 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details