Capital Lighting, Inc. 373444848 Lamps-Table Lamps 349421

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 16.93 Length 16.93 Extension: 11.81 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: Aluminium Weight: 12.36 Product Name: Six Light Table lamp UPC: 46677799311 Category: Table lamp Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 16.93 Length 16.93 Extension: 11.81 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: Aluminium Weight: 12.36 Product Name: Six Light Table lamp UPC: 46677799311 Category: Table lamp Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
373444848 Lamps-Table Lamps - 349421 - Capital Lighting, Inc.
Columbus, OH, USA
373444848 Lamps-Table Lamps
349421
373444848 Lamps-Table Lamps 349421
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 16.93 Length 16.93 Extension: 11.81 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: Aluminium Weight: 12.36 Product Name: Six Light Table lamp UPC: 46677799311 Category: Table lamp Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.81
Height: 16.93
Length 16.93
Extension: 11.81
Bulb
Type: LED
Qty: 6
Wattage: 2.5
Finish: Aluminium
Weight: 12.36
Product Name: Six Light Table lamp
UPC: 46677799311
Category: Table lamp
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349421
Product Name 373444848 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details