Capital Lighting, Inc. 190142217 Flush Mounts-Bowl Style 349419

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.25 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Product Name: Five Light Ceiling UPC: 46677796204 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.25 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Product Name: Five Light Ceiling UPC: 46677796204 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190142217 Flush Mounts-Bowl Style - 349419 - Capital Lighting, Inc.
Columbus, OH, USA
190142217 Flush Mounts-Bowl Style
349419
190142217 Flush Mounts-Bowl Style 349419
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 2.25 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Product Name: Five Light Ceiling UPC: 46677796204 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 2.25
Bulb
Type: LED
Qty: 5
Wattage: 7.5
Finish: Brushed Nickel
Product Name: Five Light Ceiling
UPC: 46677796204
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349419
Product Name 190142217 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details