Capital Lighting, Inc. 19023987 Mini Pendants-Cable 349417

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Grey Product Name: One Light Pendant UPC: 46677796273 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Grey Product Name: One Light Pendant UPC: 46677796273 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19023987 Mini Pendants-Cable - 349417 - Capital Lighting, Inc.
Columbus, OH, USA
19023987 Mini Pendants-Cable
349417
19023987 Mini Pendants-Cable 349417
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 14 Finish: Grey Product Name: One Light Pendant UPC: 46677796273 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 2.25
Bulb
Type: LED
Qty: 1
Wattage: 14
Finish: Grey
Product Name: One Light Pendant
UPC: 46677796273
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349417
Product Name 19023987 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details