Capital Lighting, Inc. 316028748 Flush Mounts-Other 349409

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.35 Height: 2.15 Length 2.15 Extension: 8.35 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Grey Weight: 3.92 Product Name: Four Light Ceiling UPC: 46677799250 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.35 Height: 2.15 Length 2.15 Extension: 8.35 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Grey Weight: 3.92 Product Name: Four Light Ceiling UPC: 46677799250 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
316028748 Flush Mounts-Other - 349409 - Capital Lighting, Inc.
Columbus, OH, USA
316028748 Flush Mounts-Other
349409
316028748 Flush Mounts-Other 349409
PRODUCT DETAILS / SPECS Width/Dia: 8.35 Height: 2.15 Length 2.15 Extension: 8.35 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Grey Weight: 3.92 Product Name: Four Light Ceiling UPC: 46677799250 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.35
Height: 2.15
Length 2.15
Extension: 8.35
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Grey
Weight: 3.92
Product Name: Four Light Ceiling
UPC: 46677799250
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349409
Product Name 316028748 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details