Capital Lighting, Inc. 316033148 Flush Mounts-Other 349407

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794736 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794736 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
316033148 Flush Mounts-Other - 349407 - Capital Lighting, Inc.
Columbus, OH, USA
316033148 Flush Mounts-Other
349407
316033148 Flush Mounts-Other 349407
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794736 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 5.01
Height: 2.15
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: White
Weight: 1.85
Product Name: One Light Ceiling
UPC: 46677794736
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349407
Product Name 316033148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details