Capital Lighting, Inc. 316051148 Semi-Flush Mts.-Other 349406

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.99 Height: 1.57 Length 1.57 Extension: 6.69 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Chrome Weight: 3.2 Product Name: Two Light Ceiling UPC: 46677799274 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.99 Height: 1.57 Length 1.57 Extension: 6.69 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Chrome Weight: 3.2 Product Name: Two Light Ceiling UPC: 46677799274 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
316051148 Semi-Flush Mts.-Other - 349406 - Capital Lighting, Inc.
Columbus, OH, USA
316051148 Semi-Flush Mts.-Other
349406
316051148 Semi-Flush Mts.-Other 349406
PRODUCT DETAILS / SPECS Width/Dia: 2.99 Height: 1.57 Length 1.57 Extension: 6.69 Bulb Type: LED Qty: 2 Wattage: 7.5 Finish: Chrome Weight: 3.2 Product Name: Two Light Ceiling UPC: 46677799274 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 2.99
Height: 1.57
Length 1.57
Extension: 6.69
Bulb
Type: LED
Qty: 2
Wattage: 7.5
Finish: Chrome
Weight: 3.2
Product Name: Two Light Ceiling
UPC: 46677799274
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349406
Product Name 316051148 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details