Capital Lighting, Inc. 316038748 Flush Mounts-Other 349404

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Grey Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794743 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Grey Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794743 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
316038748 Flush Mounts-Other - 349404 - Capital Lighting, Inc.
Columbus, OH, USA
316038748 Flush Mounts-Other
349404
316038748 Flush Mounts-Other 349404
PRODUCT DETAILS / SPECS Width/Dia: 5.01 Height: 2.15 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Grey Weight: 1.85 Product Name: One Light Ceiling UPC: 46677794743 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 5.01
Height: 2.15
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Grey
Weight: 1.85
Product Name: One Light Ceiling
UPC: 46677794743
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349404
Product Name 316038748 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details