Capital Lighting, Inc. 316061148 Semi-Flush Mts.-Other 349401

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.29 Height: 1.57 Length 1.57 Extension: 6.65 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 4.3 Product Name: Three Light Ceiling UPC: 46677799298 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.29 Height: 1.57 Length 1.57 Extension: 6.65 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 4.3 Product Name: Three Light Ceiling UPC: 46677799298 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
316061148 Semi-Flush Mts.-Other - 349401 - Capital Lighting, Inc.
Columbus, OH, USA
316061148 Semi-Flush Mts.-Other
349401
316061148 Semi-Flush Mts.-Other 349401
PRODUCT DETAILS / SPECS Width/Dia: 19.29 Height: 1.57 Length 1.57 Extension: 6.65 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 4.3 Product Name: Three Light Ceiling UPC: 46677799298 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 19.29
Height: 1.57
Length 1.57
Extension: 6.65
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Chrome
Weight: 4.3
Product Name: Three Light Ceiling
UPC: 46677799298
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349401
Product Name 316061148 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details