Capital Lighting, Inc. 190166836 Mini Pendants-Cable 349399

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202646 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202646 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190166836 Mini Pendants-Cable - 349399 - Capital Lighting, Inc.
Columbus, OH, USA
190166836 Mini Pendants-Cable
349399
190166836 Mini Pendants-Cable 349399
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202646 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202646
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349399
Product Name 190166836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details