Capital Lighting, Inc. 190176836 Mini Pendants-Cable 349398

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.63 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED Pendant UPC: 742546202745 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.63 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED Pendant UPC: 742546202745 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190176836 Mini Pendants-Cable - 349398 - Capital Lighting, Inc.
Columbus, OH, USA
190176836 Mini Pendants-Cable
349398
190176836 Mini Pendants-Cable 349398
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.63 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED Pendant UPC: 742546202745 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 1.63
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Product Name: One Light LED Pendant
UPC: 742546202745
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349398
Product Name 190176836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details