Capital Lighting, Inc. 190169836 Mini Pendants-Cable 349396

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202677 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202677 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190169836 Mini Pendants-Cable - 349396 - Capital Lighting, Inc.
Columbus, OH, USA
190169836 Mini Pendants-Cable
349396
190169836 Mini Pendants-Cable 349396
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202677 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 11.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202677
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349396
Product Name 190169836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details