Capital Lighting, Inc. 190170836 Mini Pendants-Cable 349393

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202684 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202684 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190170836 Mini Pendants-Cable - 349393 - Capital Lighting, Inc.
Columbus, OH, USA
190170836 Mini Pendants-Cable
349393
190170836 Mini Pendants-Cable 349393
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 11.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202684 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 11.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202684
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349393
Product Name 190170836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details