Capital Lighting, Inc. 190177836 Island/Pool Table-4 Light + 349379

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 3.75 Length 3.75 Extension: 10.5 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light LED ceiling Fixture UPC: 742546202752 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 3.75 Length 3.75 Extension: 10.5 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light LED ceiling Fixture UPC: 742546202752 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190177836 Island/Pool Table-4 Light + - 349379 - Capital Lighting, Inc.
Columbus, OH, USA
190177836 Island/Pool Table-4 Light +
349379
190177836 Island/Pool Table-4 Light + 349379
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 3.75 Length 3.75 Extension: 10.5 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light LED ceiling Fixture UPC: 742546202752 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 3.75
Length 3.75
Extension: 10.5
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Satin Nickel
Product Name: Four Light LED ceiling Fixture
UPC: 742546202752
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349379
Product Name 190177836 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details