Capital Lighting, Inc. Sconces-Double Candle 348889

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779016530 Category: Wall Sconce Glass: Cognac Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779016530 Category: Wall Sconce Glass: Cognac Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348889 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348889
Sconces-Double Candle 348889
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779016530 Category: Wall Sconce Glass: Cognac Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779016530
Category: Wall Sconce
Glass: Cognac
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348889
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details