Capital Lighting, Inc. B2852PN Bathroom Fixtures-Two Lights 348888

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Bath UPC: 782042766389 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Bath UPC: 782042766389 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2852PN Bathroom Fixtures-Two Lights - 348888 - Capital Lighting, Inc.
Columbus, OH, USA
B2852PN Bathroom Fixtures-Two Lights
348888
B2852PN Bathroom Fixtures-Two Lights 348888
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Bath UPC: 782042766389 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.50
Extension: 6.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Wall Bath
UPC: 782042766389
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348888
Product Name B2852PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details