Capital Lighting, Inc. B2811GR-L Sconces-Drum Shades 348882

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Graphite Product Name: Two Light Wall Sconce UPC: 782042766365 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Graphite Product Name: Two Light Wall Sconce UPC: 782042766365 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2811GR-L Sconces-Drum Shades - 348882 - Capital Lighting, Inc.
Columbus, OH, USA
B2811GR-L Sconces-Drum Shades
348882
B2811GR-L Sconces-Drum Shades 348882
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Graphite Product Name: Two Light Wall Sconce UPC: 782042766365 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 14.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Graphite
Product Name: Two Light Wall Sconce
UPC: 782042766365
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348882
Product Name B2811GR-L Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details