Capital Lighting, Inc. B1994HB Bathroom Fixtures-Four Lights 348880

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Bath UPC: 782042929289 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Bath UPC: 782042929289 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1994HB Bathroom Fixtures-Four Lights - 348880 - Capital Lighting, Inc.
Columbus, OH, USA
B1994HB Bathroom Fixtures-Four Lights
348880
B1994HB Bathroom Fixtures-Four Lights 348880
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlequin Bronze Product Name: Four Light Bath UPC: 782042929289 Category: Interior

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Harlequin Bronze
Product Name: Four Light Bath
UPC: 782042929289
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348880
Product Name B1994HB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details