Capital Lighting, Inc. Bathroom Fixtures-Four Lights 348861

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Umber Weight: 6 Product Name: Four Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Umber Weight: 6 Product Name: Four Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 348861 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
348861
Bathroom Fixtures-Four Lights 348861
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Umber Weight: 6 Product Name: Four Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze Umber
Weight: 6
Product Name: Four Light Bath Bar
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348861
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details