Capital Lighting, Inc. Sconces-Double Candle 348852

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016509 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016509 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348852 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348852
Sconces-Double Candle 348852
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779016509 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.50
Length 15.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wet White
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 633779016509
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348852
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details