Capital Lighting, Inc. Sconces-Single Candle 348849

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 348849 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
348849
Sconces-Single Candle 348849
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Length 18.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Etruscan Gold
Weight: 5
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348849
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details