Capital Lighting, Inc. Sconces-Double Candle 348847

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.50 Length 18.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.50 Length 18.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348847 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348847
Sconces-Double Candle 348847
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.50 Length 18.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 18.50
Length 18.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Etruscan Gold
Weight: 8
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348847
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details