Capital Lighting, Inc. Sconces-Double Candle 348846

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348846 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348846
Sconces-Double Candle 348846
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Length 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Etruscan Gold
Weight: 8
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348846
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details