Capital Lighting, Inc. Sconces-Double Candle 348824

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Length 18.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Twilight Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779016400 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Length 18.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Twilight Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779016400 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348824 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348824
Sconces-Double Candle 348824
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Length 18.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Twilight Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779016400 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.25
Length 18.25
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed Twilight
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779016400
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348824
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details