Capital Lighting, Inc. Sconces-Single Candle 348806

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florentine Bronze Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florentine Bronze Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 348806 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
348806
Sconces-Single Candle 348806
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florentine Bronze Weight: 4 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Florentine Bronze
Weight: 4
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348806
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details