Capital Lighting, Inc. 35-93 Exterior -Hanging 348718

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Hanging Lantern UPC: 782042568846 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Hanging Lantern UPC: 782042568846 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
35-93 Exterior -Hanging - 348718 - Capital Lighting, Inc.
Columbus, OH, USA
35-93 Exterior -Hanging
348718
35-93 Exterior -Hanging 348718
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Hanging Lantern UPC: 782042568846 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Venetian
Product Name: Four Light Hanging Lantern
UPC: 782042568846
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348718
Product Name 35-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details