Capital Lighting, Inc. 35-22 Exterior -Wall Mount 348712

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Wall Lantern UPC: 782042568815 Category: Exterior Shipped Via: Truck Canopy: 1.625``H Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Wall Lantern UPC: 782042568815 Category: Exterior Shipped Via: Truck Canopy: 1.625``H Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
35-22 Exterior -Wall Mount - 348712 - Capital Lighting, Inc.
Columbus, OH, USA
35-22 Exterior -Wall Mount
348712
35-22 Exterior -Wall Mount 348712
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Product Name: Three Light Wall Lantern UPC: 782042568815 Category: Exterior Shipped Via: Truck Canopy: 1.625``H Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.50
Extension: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian
Product Name: Three Light Wall Lantern
UPC: 782042568815
Category: Exterior
Shipped Via: Truck
Canopy: 1.625``H
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348712
Product Name 35-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details