Capital Lighting, Inc. 34-83-F Exterior -Post/Pier Head 348711

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Regency Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042779679 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Regency Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042779679 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
34-83-F Exterior -Post/Pier Head - 348711 - Capital Lighting, Inc.
Columbus, OH, USA
34-83-F Exterior -Post/Pier Head
348711
34-83-F Exterior -Post/Pier Head 348711
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Regency Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042779679 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.50
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Regency Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042779679
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348711
Product Name 34-83-F Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details