Capital Lighting, Inc. 35-21 Exterior -Wall Mount 348710

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: One Light Wall Lantern UPC: 782042568808 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: One Light Wall Lantern UPC: 782042568808 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
35-21 Exterior -Wall Mount - 348710 - Capital Lighting, Inc.
Columbus, OH, USA
35-21 Exterior -Wall Mount
348710
35-21 Exterior -Wall Mount 348710
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: One Light Wall Lantern UPC: 782042568808 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Venetian
Product Name: One Light Wall Lantern
UPC: 782042568808
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348710
Product Name 35-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details