Capital Lighting, Inc. 49-11 Sconces-Pocket 348707

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648838 Category: Interior Canopy: 6``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648838 Category: Interior Canopy: 6``H

Suppliers

Company
Product
Description
Supplier Links
49-11 Sconces-Pocket - 348707 - Capital Lighting, Inc.
Columbus, OH, USA
49-11 Sconces-Pocket
348707
49-11 Sconces-Pocket 348707
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648838 Category: Interior Canopy: 6``H

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tivoli Silver
Product Name: Two Light Wall Sconce
UPC: 782042648838
Category: Interior
Canopy: 6``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348707
Product Name 49-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details