Capital Lighting, Inc. 61-83-F Exterior -Post/Pier Head 348706

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042780330 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042780330 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
61-83-F Exterior -Post/Pier Head - 348706 - Capital Lighting, Inc.
Columbus, OH, USA
61-83-F Exterior -Post/Pier Head
348706
61-83-F Exterior -Post/Pier Head 348706
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Holmby Hills Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042780330 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Holmby Hills Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042780330
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348706
Product Name 61-83-F Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details