Capital Lighting, Inc. Sconces-Double Candle 348585

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348585 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348585
Sconces-Double Candle 348585
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Birch Weight: 15 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Birch
Weight: 15
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348585
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details