Capital Lighting, Inc. Sconces-Quad plus 348559

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Quad plus - 348559 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Quad plus
348559
Sconces-Quad plus 348559
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Five Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Length 22.00
Extension: 9
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 10
Product Name: Five Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348559
Product Name Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details