Capital Lighting, Inc. Sconces-Triple Candle 348525

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 348525 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
348525
Sconces-Triple Candle 348525
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 20.50
Length 20.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 10
Product Name: Three Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348525
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details