Capital Lighting, Inc. 10678AP Sconces-Single Glass 347899

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.87 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 2 Product Name: One Light Wall Bracket UPC: 783927301886 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.87 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 2 Product Name: One Light Wall Bracket UPC: 783927301886 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10678AP Sconces-Single Glass - 347899 - Capital Lighting, Inc.
Columbus, OH, USA
10678AP Sconces-Single Glass
347899
10678AP Sconces-Single Glass 347899
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.87 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pewter Weight: 2 Product Name: One Light Wall Bracket UPC: 783927301886 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 6.87
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Pewter
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927301886
Category: Fluorescent Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347899
Product Name 10678AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details