Capital Lighting, Inc. 10865NI Flush Mounts-Bowl Style 347898

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183604 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183604 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10865NI Flush Mounts-Bowl Style - 347898 - Capital Lighting, Inc.
Columbus, OH, USA
10865NI Flush Mounts-Bowl Style
347898
10865NI Flush Mounts-Bowl Style 347898
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183604 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 4.15
Product Name: Three Light Ceiling Fixture
UPC: 783927183604
Category: Fluorescent Ceiling
Glass: Satin-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347898
Product Name 10865NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details