Capital Lighting, Inc. 10702NI Pendants-Bowl Style 347894

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 783927178273 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Canopy: 5`` Chain: 36`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 783927178273 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Canopy: 5`` Chain: 36`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
10702NI Pendants-Bowl Style - 347894 - Capital Lighting, Inc.
Columbus, OH, USA
10702NI Pendants-Bowl Style
347894
10702NI Pendants-Bowl Style 347894
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 8 Product Name: One Light Pendant UPC: 783927178273 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Canopy: 5`` Chain: 36`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: CFL
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 783927178273
Category: Fluorescent Pendant
Glass: Etched Seedy
Shipped Via: UPS
Canopy: 5``
Chain: 36``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347894
Product Name 10702NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details