Capital Lighting, Inc. 10743NI Mini Pendants-Rod 347890

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.85 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Pendant UPC: 783927289689 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.85 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Pendant UPC: 783927289689 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
10743NI Mini Pendants-Rod - 347890 - Capital Lighting, Inc.
Columbus, OH, USA
10743NI Mini Pendants-Rod
347890
10743NI Mini Pendants-Rod 347890
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.85 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Pendant UPC: 783927289689 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.85
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 783927289689
Category: Fluorescent Pendant
Glass: Satin-Etched
Shipped Via: UPS
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347890
Product Name 10743NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details