Capital Lighting, Inc. 338050ADC Fans-Light Kits 347889

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927369473 Category: Fan Light Kits Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927369473 Category: Fan Light Kits Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
338050ADC Fans-Light Kits - 347889 - Capital Lighting, Inc.
Columbus, OH, USA
338050ADC Fans-Light Kits
347889
338050ADC Fans-Light Kits 347889
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927369473 Category: Fan Light Kits Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Adobe Cream
Product Name: Two Light Fan Light Kit
UPC: 783927369473
Category: Fan Light Kits
Glass: White Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347889
Product Name 338050ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details