Capital Lighting, Inc. 10867NI Flush Mounts-Bowl Style 347877

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927300803 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927300803 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10867NI Flush Mounts-Bowl Style - 347877 - Capital Lighting, Inc.
Columbus, OH, USA
10867NI Flush Mounts-Bowl Style
347877
10867NI Flush Mounts-Bowl Style 347877
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927300803 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.31
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 5.55
Product Name: One Light Flush Mount
UPC: 783927300803
Category: Fluorescent Ceiling
Glass: Satin-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347877
Product Name 10867NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details